Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R30FSB12

Description
EGS-3-80 1.3 1% RWR80S1R30FS B12
Request a Quote Datasheet
Description
EGS-3-80 1.3 1% RWR80S1R30FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R30FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R30FSB12
Wirewound Resistors 3110-RWR80S1R30FSB12
EGS-3-80 1.3 1% RWR80S1R30FS B12

EGS-3-80 1.3 1% RWR80S1R30FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R30FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R30FSB12-ND
Through Hole Resistors RWR80S1R30FSB12-ND
1.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3 OHM 2W 1% WW AXIAL - RWR80S1R30FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 2W 1% WW AXIAL
RWR80S1R30FSB12
RES 1.3 OHM 2W 1% WW AXIAL RWR80S1R30FSB12
RES 1.3ohm 2W 1% WW AXIAL

RES 1.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R30FSB12 RWR80S1R30FSB12-ND RWR80S1R30FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details