Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R96FRS73

Description
EGS-3-80 1.96 1% RWR80S1R96FR S73
Request a Quote Datasheet
Description
EGS-3-80 1.96 1% RWR80S1R96FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R96FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R96FRS73
Wirewound Resistors 3110-RWR80S1R96FRS73
EGS-3-80 1.96 1% RWR80S1R96FR S73

EGS-3-80 1.96 1% RWR80S1R96FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R96FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R96FRS73-ND
Through Hole Resistors RWR80S1R96FRS73-ND
1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.96 OHM 2W 1% WW AXIAL - RWR80S1R96FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 2W 1% WW AXIAL
RWR80S1R96FRS73
RES 1.96 OHM 2W 1% WW AXIAL RWR80S1R96FRS73
RES 1.96ohm 2W 1% WW AXIAL

RES 1.96ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R96FRS73 RWR80S1R96FRS73-ND RWR80S1R96FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.96 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers