Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R87FRS73

Description
1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R87FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R87FRS73-ND
Through Hole Resistors RWR80S1R87FRS73-ND
1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87 OHM 2W 1% WW AXIAL - RWR80S1R87FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 2W 1% WW AXIAL
RWR80S1R87FRS73
RES 1.87 OHM 2W 1% WW AXIAL RWR80S1R87FRS73
RES 1.87ohm 2W 1% WW AXIAL

RES 1.87ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R87FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R87FRS73
Wirewound Resistors 3110-RWR80S1R87FRS73
EGS-3-80 1.87 1% RWR80S1R87FR S73

EGS-3-80 1.87 1% RWR80S1R87FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R87FRS73-ND RWR80S1R87FRS73 3110-RWR80S1R87FRS73
Product Name Through Hole Resistors RES 1.87 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3A3K9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details