Vishay Precision Group RES 2K OHM 2W 1% WW AXIAL RWR80S2001FMB12

Description
RES 2Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2W 1% WW AXIAL - RWR80S2001FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 1% WW AXIAL
RWR80S2001FMB12
RES 2K OHM 2W 1% WW AXIAL RWR80S2001FMB12
RES 2Kohm 2W 1% WW AXIAL

RES 2Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2001FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001FMB12
Wirewound Resistors 3110-RWR80S2001FMB12
EGS-3-80 2K 1% RWR80S2001FM B12

EGS-3-80 2K 1% RWR80S2001FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2001FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001FMB12-ND
Through Hole Resistors RWR80S2001FMB12-ND
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 10M6021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
10M6021
Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 10M6021
Resistor,Metal Alloy,2KOhms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,2KOhms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR80S2001FMB12 3110-RWR80S2001FMB12 RWR80S2001FMB12-ND 10M6021
Product Name RES 2K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers