Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R37FRB12

Description
1.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R37FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R37FRB12-ND
Through Hole Resistors RWR80S1R37FRB12-ND
1.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.37 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R37FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R37FRB12
Wirewound Resistors 3110-RWR80S1R37FRB12
EGS-3-80 1.37 1% RWR80S1R37FR B12

EGS-3-80 1.37 1% RWR80S1R37FR B12

Supplier's Site Datasheet
RES 1.37 OHM 2W 1% WW AXIAL - RWR80S1R37FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 2W 1% WW AXIAL
RWR80S1R37FRB12
RES 1.37 OHM 2W 1% WW AXIAL RWR80S1R37FRB12
RES 1.37ohm 2W 1% WW AXIAL

RES 1.37ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R37FRB12-ND 3110-RWR80S1R37FRB12 RWR80S1R37FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.37 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details