Vishay Intertechnology, Inc. RES 1.82 OHM 2W 1% WW AXIAL RWR80S1R82FPBSL

Description
RES 1.82ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 2W 1% WW AXIAL - RWR80S1R82FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 2W 1% WW AXIAL
RWR80S1R82FPBSL
RES 1.82 OHM 2W 1% WW AXIAL RWR80S1R82FPBSL
RES 1.82ohm 2W 1% WW AXIAL

RES 1.82ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R82FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R82FPBSL-ND
Through Hole Resistors RWR80S1R82FPBSL-ND
1.82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R82FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R82FPBSL
Wirewound Resistors 3110-RWR80S1R82FPBSL
EGS-3-80 1.82 1% RWR80S1R82FP BSL

EGS-3-80 1.82 1% RWR80S1R82FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R82FPBSL RWR80S1R82FPBSL-ND 3110-RWR80S1R82FPBSL
Product Name RES 1.82 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers