Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R47FRB12

Description
1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R47FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R47FRB12-ND
Through Hole Resistors RWR80S1R47FRB12-ND
1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 2W 1% WW AXIAL - RWR80S1R47FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 2W 1% WW AXIAL
RWR80S1R47FRB12
RES 1.47 OHM 2W 1% WW AXIAL RWR80S1R47FRB12
RES 1.47ohm 2W 1% WW AXIAL

RES 1.47ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R47FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R47FRB12
Wirewound Resistors 3110-RWR80S1R47FRB12
EGS-3-80 1.47 1% RWR80S1R47FR B12

EGS-3-80 1.47 1% RWR80S1R47FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R47FRB12-ND RWR80S1R47FRB12 3110-RWR80S1R47FRB12
Product Name Through Hole Resistors RES 1.47 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details