Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R74FSRSL

Description
1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R74FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R74FSRSL-ND
Through Hole Resistors RWR80S1R74FSRSL-ND
1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R74FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R74FSRSL
Wirewound Resistors 3110-RWR80S1R74FSRSL
EGS-3-80 1.74 1% RWR80S1R74FS RSL

EGS-3-80 1.74 1% RWR80S1R74FS RSL

Supplier's Site Datasheet
RES 1.74 OHM 2W 1% WW AXIAL - RWR80S1R74FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 2W 1% WW AXIAL
RWR80S1R74FSRSL
RES 1.74 OHM 2W 1% WW AXIAL RWR80S1R74FSRSL
RES 1.74ohm 2W 1% WW AXIAL

RES 1.74ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R74FSRSL-ND 3110-RWR80S1R74FSRSL RWR80S1R74FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.74 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers