Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R87FPRSL

Description
EGS-3-80 1.87 1% RWR80S1R87FP RSL
Request a Quote Datasheet
Description
EGS-3-80 1.87 1% RWR80S1R87FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R87FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R87FPRSL
Wirewound Resistors 3110-RWR80S1R87FPRSL
EGS-3-80 1.87 1% RWR80S1R87FP RSL

EGS-3-80 1.87 1% RWR80S1R87FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R87FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R87FPRSL-ND
Through Hole Resistors RWR80S1R87FPRSL-ND
1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.87 OHM 2W 1% WW AXIAL - RWR80S1R87FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87 OHM 2W 1% WW AXIAL
RWR80S1R87FPRSL
RES 1.87 OHM 2W 1% WW AXIAL RWR80S1R87FPRSL
RES 1.87ohm 2W 1% WW AXIAL

RES 1.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R87FPRSL RWR80S1R87FPRSL-ND RWR80S1R87FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.87 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.87 ohms 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers