Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001BRB12

Description
EGS-3-80 2K .1% RWR80S2001BR B12
Request a Quote Datasheet
Description
EGS-3-80 2K .1% RWR80S2001BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001BRB12
Wirewound Resistors 3110-RWR80S2001BRB12
EGS-3-80 2K .1% RWR80S2001BR B12

EGS-3-80 2K .1% RWR80S2001BR B12

Supplier's Site Datasheet
RES 2K OHM 2W 0.1% WW AXIAL - RWR80S2001BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.1% WW AXIAL
RWR80S2001BRB12
RES 2K OHM 2W 0.1% WW AXIAL RWR80S2001BRB12
RES 2Kohm 2W 0.1% WW AXIAL

RES 2Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2001BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001BRB12-ND
Through Hole Resistors RWR80S2001BRB12-ND
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001BRB12 RWR80S2001BRB12 RWR80S2001BRB12-ND
Product Name Wirewound Resistors RES 2K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details