Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001DSS73

Description
EGS-3-80 2K .5% RWR80S2001DS S73
Request a Quote Datasheet
Description
EGS-3-80 2K .5% RWR80S2001DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001DSS73
Wirewound Resistors 3110-RWR80S2001DSS73
EGS-3-80 2K .5% RWR80S2001DS S73

EGS-3-80 2K .5% RWR80S2001DS S73

Supplier's Site Datasheet
RES 2K OHM 2W 0.5% WW AXIAL - RWR80S2001DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.5% WW AXIAL
RWR80S2001DSS73
RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DSS73
RES 2Kohm 2W 0.5% WW AXIAL

RES 2Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2001DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001DSS73-ND
Through Hole Resistors RWR80S2001DSS73-ND
2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001DSS73 RWR80S2001DSS73 RWR80S2001DSS73-ND
Product Name Wirewound Resistors RES 2K OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details