Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R21FMBSL

Description
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R21FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R21FMBSL-ND
Through Hole Resistors RWR80S1R21FMBSL-ND
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21 OHM 2W 1% WW AXIAL - RWR80S1R21FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 2W 1% WW AXIAL
RWR80S1R21FMBSL
RES 1.21 OHM 2W 1% WW AXIAL RWR80S1R21FMBSL
RES 1.21ohm 2W 1% WW AXIAL

RES 1.21ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R21FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R21FMBSL
Wirewound Resistors 3110-RWR80S1R21FMBSL
EGS-3-80 1.21 1% RWR80S1R21FM BSL

EGS-3-80 1.21 1% RWR80S1R21FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R21FMBSL-ND RWR80S1R21FMBSL 3110-RWR80S1R21FMBSL
Product Name Through Hole Resistors RES 1.21 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details