Vishay Intertechnology, Inc. RES 1.74 OHM 2W 1% WW AXIAL RWR80S1R74FSB12

Description
RES 1.74ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.74ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 2W 1% WW AXIAL - RWR80S1R74FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 2W 1% WW AXIAL
RWR80S1R74FSB12
RES 1.74 OHM 2W 1% WW AXIAL RWR80S1R74FSB12
RES 1.74ohm 2W 1% WW AXIAL

RES 1.74ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R74FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R74FSB12-ND
Through Hole Resistors RWR80S1R74FSB12-ND
1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.74 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R74FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R74FSB12
Wirewound Resistors 3110-RWR80S1R74FSB12
EGS-3-80 1.74 1% RWR80S1R74FS B12

EGS-3-80 1.74 1% RWR80S1R74FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R74FSB12 RWR80S1R74FSB12-ND 3110-RWR80S1R74FSB12
Product Name RES 1.74 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details