Vishay Intertechnology, Inc. RES 1.4 OHM 2W 1% WW AXIAL RWR80S1R40FRB12

Description
RES 1.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 2W 1% WW AXIAL - RWR80S1R40FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 2W 1% WW AXIAL
RWR80S1R40FRB12
RES 1.4 OHM 2W 1% WW AXIAL RWR80S1R40FRB12
RES 1.4ohm 2W 1% WW AXIAL

RES 1.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R40FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R40FRB12-ND
Through Hole Resistors RWR80S1R40FRB12-ND
1.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R40FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R40FRB12
Wirewound Resistors 3110-RWR80S1R40FRB12
EGS-3-80 1.4 1% RWR80S1R40FR B12

EGS-3-80 1.4 1% RWR80S1R40FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R40FRB12 RWR80S1R40FRB12-ND 3110-RWR80S1R40FRB12
Product Name RES 1.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers