Vishay Intertechnology, Inc. RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DSBSL

Description
RES 2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2W 0.5% WW AXIAL - RWR80S2001DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.5% WW AXIAL
RWR80S2001DSBSL
RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DSBSL
RES 2Kohm 2W 0.5% WW AXIAL

RES 2Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2001DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001DSBSL-ND
Through Hole Resistors RWR80S2001DSBSL-ND
2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2001DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001DSBSL
Wirewound Resistors 3110-RWR80S2001DSBSL
EGS-3-80 2K .5% RWR80S2001DS BSL

EGS-3-80 2K .5% RWR80S2001DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2001DSBSL RWR80S2001DSBSL-ND 3110-RWR80S2001DSBSL
Product Name RES 2K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details