1.69 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.69ohm 2W 0.5% WW AXIAL
EGS-3-80 1.69 .5% RWR80S1R69DS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S1R69DSRSL-ND | RWR80S1R69DSRSL | 3110-RWR80S1R69DSRSL |
| Product Name | Through Hole Resistors | RES 1.69 OHM 2W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1.69 ohms | 1.69 ohms | 1.69 ohms |