Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R07FRRSL

Description
EGS-3-80 1.07 1% RWR80S1R07FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.07 1% RWR80S1R07FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R07FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R07FRRSL
Wirewound Resistors 3110-RWR80S1R07FRRSL
EGS-3-80 1.07 1% RWR80S1R07FR RSL

EGS-3-80 1.07 1% RWR80S1R07FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R07FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R07FRRSL-ND
Through Hole Resistors RWR80S1R07FRRSL-ND
1.07 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.07 OHM 2W 1% WW AXIAL - RWR80S1R07FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 2W 1% WW AXIAL
RWR80S1R07FRRSL
RES 1.07 OHM 2W 1% WW AXIAL RWR80S1R07FRRSL
RES 1.07ohm 2W 1% WW AXIAL

RES 1.07ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R07FRRSL RWR80S1R07FRRSL-ND RWR80S1R07FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.07 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.07 ohms 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details