Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R96FSRSL

Description
EGS-3-80 1.96 1% RWR80S1R96FS RSL
Request a Quote Datasheet
Description
EGS-3-80 1.96 1% RWR80S1R96FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R96FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R96FSRSL
Wirewound Resistors 3110-RWR80S1R96FSRSL
EGS-3-80 1.96 1% RWR80S1R96FS RSL

EGS-3-80 1.96 1% RWR80S1R96FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R96FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R96FSRSL-ND
Through Hole Resistors RWR80S1R96FSRSL-ND
1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.96 OHM 2W 1% WW AXIAL - RWR80S1R96FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 2W 1% WW AXIAL
RWR80S1R96FSRSL
RES 1.96 OHM 2W 1% WW AXIAL RWR80S1R96FSRSL
RES 1.96ohm 2W 1% WW AXIAL

RES 1.96ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R96FSRSL RWR80S1R96FSRSL-ND RWR80S1R96FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.96 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details