Vishay Intertechnology, Inc. RES 1.54 OHM 2W 1% WW AXIAL RWR80S1R54FSB12

Description
RES 1.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 2W 1% WW AXIAL - RWR80S1R54FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 2W 1% WW AXIAL
RWR80S1R54FSB12
RES 1.54 OHM 2W 1% WW AXIAL RWR80S1R54FSB12
RES 1.54ohm 2W 1% WW AXIAL

RES 1.54ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R54FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R54FSB12
Wirewound Resistors 3110-RWR80S1R54FSB12
EGS-3-80 1.54 1% RWR80S1R54FS B12

EGS-3-80 1.54 1% RWR80S1R54FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R54FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R54FSB12-ND
Through Hole Resistors RWR80S1R54FSB12-ND
1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R54FSB12 3110-RWR80S1R54FSB12 RWR80S1R54FSB12-ND
Product Name RES 1.54 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details