Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R58FRS73

Description
EGS-3-80 1.58 1% RWR80S1R58FR S73
Request a Quote Datasheet
Description
EGS-3-80 1.58 1% RWR80S1R58FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R58FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R58FRS73
Wirewound Resistors 3110-RWR80S1R58FRS73
EGS-3-80 1.58 1% RWR80S1R58FR S73

EGS-3-80 1.58 1% RWR80S1R58FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R58FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R58FRS73-ND
Through Hole Resistors RWR80S1R58FRS73-ND
1.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58 OHM 2W 1% WW AXIAL - RWR80S1R58FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 2W 1% WW AXIAL
RWR80S1R58FRS73
RES 1.58 OHM 2W 1% WW AXIAL RWR80S1R58FRS73
RES 1.58ohm 2W 1% WW AXIAL

RES 1.58ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R58FRS73 RWR80S1R58FRS73-ND RWR80S1R58FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.58 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details