Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001BRS70

Description
EGS-3-80 2K .1% RWR80S2001BR S70
Request a Quote Datasheet
Description
EGS-3-80 2K .1% RWR80S2001BR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001BRS70
Wirewound Resistors 3110-RWR80S2001BRS70
EGS-3-80 2K .1% RWR80S2001BR S70

EGS-3-80 2K .1% RWR80S2001BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2001BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001BRS70-ND
Through Hole Resistors RWR80S2001BRS70-ND
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 2W 0.1% WW AXIAL - RWR80S2001BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.1% WW AXIAL
RWR80S2001BRS70
RES 2K OHM 2W 0.1% WW AXIAL RWR80S2001BRS70
RES 2Kohm 2W 0.1% WW AXIAL

RES 2Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001BRS70 RWR80S2001BRS70-ND RWR80S2001BRS70
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details