Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R69FRS70

Description
1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R69FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R69FRS70-ND
Through Hole Resistors RWR80S1R69FRS70-ND
1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R69FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R69FRS70
Wirewound Resistors 3110-RWR80S1R69FRS70
EGS-3-80 1.69 1% RWR80S1R69FR S70

EGS-3-80 1.69 1% RWR80S1R69FR S70

Supplier's Site Datasheet
RES 1.69 OHM 2W 1% WW AXIAL - RWR80S1R69FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 2W 1% WW AXIAL
RWR80S1R69FRS70
RES 1.69 OHM 2W 1% WW AXIAL RWR80S1R69FRS70
RES 1.69ohm 2W 1% WW AXIAL

RES 1.69ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R69FRS70-ND 3110-RWR80S1R69FRS70 RWR80S1R69FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.69 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details