Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2081FSBSL

Description
EGS-3-80 2.08K 1% RWR80S2081FS BSL
Request a Quote Datasheet
Description
EGS-3-80 2.08K 1% RWR80S2081FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2081FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2081FSBSL
Wirewound Resistors 3110-RWR80S2081FSBSL
EGS-3-80 2.08K 1% RWR80S2081FS BSL

EGS-3-80 2.08K 1% RWR80S2081FS BSL

Supplier's Site Datasheet
RES 2.08K OHM 2W 1% WW AXIAL - RWR80S2081FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 2W 1% WW AXIAL
RWR80S2081FSBSL
RES 2.08K OHM 2W 1% WW AXIAL RWR80S2081FSBSL
RES 2.08Kohm 2W 1% WW AXIAL

RES 2.08Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2081FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2081FSBSL-ND
Through Hole Resistors RWR80S2081FSBSL-ND
2.08 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.08 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2081FSBSL RWR80S2081FSBSL RWR80S2081FSBSL-ND
Product Name Wirewound Resistors RES 2.08K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2080 ohms 2080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details