Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2100FSS73

Description
EGS-3-80 210 1% RWR80S2100FS S73
Request a Quote Datasheet
Description
EGS-3-80 210 1% RWR80S2100FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2100FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2100FSS73
Wirewound Resistors 3110-RWR80S2100FSS73
EGS-3-80 210 1% RWR80S2100FS S73

EGS-3-80 210 1% RWR80S2100FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2100FSS73-ND
Through Hole Resistors RWR80S2100FSS73-ND
210 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

210 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 210 OHM 2W 1% WW AXIAL - RWR80S2100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 2W 1% WW AXIAL
RWR80S2100FSS73
RES 210 OHM 2W 1% WW AXIAL RWR80S2100FSS73
RES 210ohm 2W 1% WW AXIAL

RES 210ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2100FSS73 RWR80S2100FSS73-ND RWR80S2100FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 210 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details