Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R18FRS73

Description
1.18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R18FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R18FRS73-ND
Through Hole Resistors RWR80S1R18FRS73-ND
1.18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R18FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R18FRS73
Wirewound Resistors 3110-RWR80S1R18FRS73
EGS-3-80 1.18 1% RWR80S1R18FR S73

EGS-3-80 1.18 1% RWR80S1R18FR S73

Supplier's Site Datasheet
RES 1.18 OHM 2W 1% WW AXIAL - RWR80S1R18FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 2W 1% WW AXIAL
RWR80S1R18FRS73
RES 1.18 OHM 2W 1% WW AXIAL RWR80S1R18FRS73
RES 1.18ohm 2W 1% WW AXIAL

RES 1.18ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R18FRS73-ND 3110-RWR80S1R18FRS73 RWR80S1R18FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.18 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details