RES 2Kohm 2W 1% WW AXIAL
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 2K 1% RWR80S2001FS S70
Resistor,Metal Alloy,2KOhms,1+/-% Tol,-20,20ppm-TC,RWR
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S2001FSS70 | RWR80S2001FSS70-ND | 3110-RWR80S2001FSS70 | 63C3741 |
| Product Name | RES 2K OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,2Kohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 2000 ohms | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 2 watts | ||
| Configuration | Single Resistor | Single Resistor |