Vishay Intertechnology, Inc. RES 200 OHM 2W 1% WW AXIAL RWR80S2000FPRSL

Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 1% WW AXIAL - RWR80S2000FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80S2000FPRSL
RES 200 OHM 2W 1% WW AXIAL RWR80S2000FPRSL
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2000FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000FPRSL-ND
Through Hole Resistors RWR80S2000FPRSL-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2000FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FPRSL
Wirewound Resistors 3110-RWR80S2000FPRSL
EGS-3-80 200 1% RWR80S2000FP RSL

EGS-3-80 200 1% RWR80S2000FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2000FPRSL RWR80S2000FPRSL-ND 3110-RWR80S2000FPRSL
Product Name RES 200 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers