Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R54FSS73

Description
EGS-3-80 1.54 1% RWR80S1R54FS S73
Request a Quote Datasheet
Description
EGS-3-80 1.54 1% RWR80S1R54FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R54FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R54FSS73
Wirewound Resistors 3110-RWR80S1R54FSS73
EGS-3-80 1.54 1% RWR80S1R54FS S73

EGS-3-80 1.54 1% RWR80S1R54FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R54FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R54FSS73-ND
Through Hole Resistors RWR80S1R54FSS73-ND
1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54 OHM 2W 1% WW AXIAL - RWR80S1R54FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 2W 1% WW AXIAL
RWR80S1R54FSS73
RES 1.54 OHM 2W 1% WW AXIAL RWR80S1R54FSS73
RES 1.54ohm 2W 1% WW AXIAL

RES 1.54ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R54FSS73 RWR80S1R54FSS73-ND RWR80S1R54FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.54 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details