Vishay Intertechnology, Inc. RES 205 OHM 2W 1% WW AXIAL RWR80S2050FRBSL

Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 2W 1% WW AXIAL - RWR80S2050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% WW AXIAL
RWR80S2050FRBSL
RES 205 OHM 2W 1% WW AXIAL RWR80S2050FRBSL
RES 205ohm 2W 1% WW AXIAL

RES 205ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2050FRBSL-ND
Through Hole Resistors RWR80S2050FRBSL-ND
205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2050FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2050FRBSL
Wirewound Resistors 3110-RWR80S2050FRBSL
EGS-3-80 205 1% RWR80S2050FR BSL

EGS-3-80 205 1% RWR80S2050FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2050FRBSL RWR80S2050FRBSL-ND 3110-RWR80S2050FRBSL
Product Name RES 205 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details