Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR80S2000FRB12

Description
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR80S2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR80S2000FRB12
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR80S2000FRB12
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RWR80S2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S2000FRB12-ND
Through Hole Resistors 541-RWR80S2000FRB12-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FRB12
Wirewound Resistors 3110-RWR80S2000FRB12
EGS-3-80 200 1% RWR80S2000FR B12

EGS-3-80 200 1% RWR80S2000FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2000FRB12 541-RWR80S2000FRB12-ND 3110-RWR80S2000FRB12
Product Name Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details