Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R02FRB12

Description
EGS-3-80 1.02 1% RWR80S1R02FR B12
Request a Quote Datasheet
Description
EGS-3-80 1.02 1% RWR80S1R02FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R02FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R02FRB12
Wirewound Resistors 3110-RWR80S1R02FRB12
EGS-3-80 1.02 1% RWR80S1R02FR B12

EGS-3-80 1.02 1% RWR80S1R02FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R02FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R02FRB12-ND
Through Hole Resistors RWR80S1R02FRB12-ND
1.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.02 OHM 2W 1% WW AXIAL - RWR80S1R02FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 2W 1% WW AXIAL
RWR80S1R02FRB12
RES 1.02 OHM 2W 1% WW AXIAL RWR80S1R02FRB12
RES 1.02ohm 2W 1% WW AXIAL

RES 1.02ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R02FRB12 RWR80S1R02FRB12-ND RWR80S1R02FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.02 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details