Vishay Intertechnology, Inc. RES 203 OHM 2W 0.5% WW AXIAL RWR80S2030DRB12

Description
RES 203ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 203ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203 OHM 2W 0.5% WW AXIAL - RWR80S2030DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203 OHM 2W 0.5% WW AXIAL
RWR80S2030DRB12
RES 203 OHM 2W 0.5% WW AXIAL RWR80S2030DRB12
RES 203ohm 2W 0.5% WW AXIAL

RES 203ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2030DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2030DRB12-ND
Through Hole Resistors RWR80S2030DRB12-ND
203 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

203 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2030DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2030DRB12
Wirewound Resistors 3110-RWR80S2030DRB12
EGS-3-80 203 .5% RWR80S2030DR B12

EGS-3-80 203 .5% RWR80S2030DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2030DRB12 RWR80S2030DRB12-ND 3110-RWR80S2030DRB12
Product Name RES 203 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 203 ohms 203 ohms 203 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7220RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details