Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2051FSS73

Description
EGS-3-80 2.05K 1% RWR80S2051FS S73
Request a Quote Datasheet
Description
EGS-3-80 2.05K 1% RWR80S2051FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2051FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2051FSS73
Wirewound Resistors 3110-RWR80S2051FSS73
EGS-3-80 2.05K 1% RWR80S2051FS S73

EGS-3-80 2.05K 1% RWR80S2051FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2051FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2051FSS73-ND
Through Hole Resistors RWR80S2051FSS73-ND
2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.05K OHM 2W 1% WW AXIAL - RWR80S2051FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 2W 1% WW AXIAL
RWR80S2051FSS73
RES 2.05K OHM 2W 1% WW AXIAL RWR80S2051FSS73
RES 2.05Kohm 2W 1% WW AXIAL

RES 2.05Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2051FSS73 RWR80S2051FSS73-ND RWR80S2051FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.05K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers