Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R03FRRSL

Description
EGS-3-80 1.03 1% RWR80S1R03FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.03 1% RWR80S1R03FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R03FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R03FRRSL
Wirewound Resistors 3110-RWR80S1R03FRRSL
EGS-3-80 1.03 1% RWR80S1R03FR RSL

EGS-3-80 1.03 1% RWR80S1R03FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R03FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R03FRRSL-ND
Through Hole Resistors RWR80S1R03FRRSL-ND
1.03 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.03 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.03 OHM 2W 1% WW AXIAL - RWR80S1R03FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.03 OHM 2W 1% WW AXIAL
RWR80S1R03FRRSL
RES 1.03 OHM 2W 1% WW AXIAL RWR80S1R03FRRSL
RES 1.03ohm 2W 1% WW AXIAL

RES 1.03ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R03FRRSL RWR80S1R03FRRSL-ND RWR80S1R03FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.03 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.03 ohms 1.03 ohms 1.03 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details