EGS-3-80 1.65 .5% RWR80S1R65DS B12
RES 1.65ohm 2W 0.5% WW AXIAL
1.65 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S1R65DSB12 | RWR80S1R65DSB12 | RWR80S1R65DSB12-ND |
| Product Name | Wirewound Resistors | RES 1.65 OHM 2W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1.65 ohms | 1.65 ohms | 1.65 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |