Vishay Intertechnology, Inc. RES 1 OHM 2W 0.5% WW AXIAL RWR80S1R00DPRSL

Description
RES 1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 0.5% WW AXIAL - RWR80S1R00DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.5% WW AXIAL
RWR80S1R00DPRSL
RES 1 OHM 2W 0.5% WW AXIAL RWR80S1R00DPRSL
RES 1ohm 2W 0.5% WW AXIAL

RES 1ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R00DPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R00DPRSL
Wirewound Resistors 3110-RWR80S1R00DPRSL
EGS-3-80 1 .5% RWR80S1R00DP RSL

EGS-3-80 1 .5% RWR80S1R00DP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R00DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R00DPRSL-ND
Through Hole Resistors RWR80S1R00DPRSL-ND
1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R00DPRSL 3110-RWR80S1R00DPRSL RWR80S1R00DPRSL-ND
Product Name RES 1 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details