Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001BRRSL

Description
EGS-3-80 2K .1% RWR80S2001BR RSL
Request a Quote Datasheet
Description
EGS-3-80 2K .1% RWR80S2001BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001BRRSL
Wirewound Resistors 3110-RWR80S2001BRRSL
EGS-3-80 2K .1% RWR80S2001BR RSL

EGS-3-80 2K .1% RWR80S2001BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2001BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001BRRSL-ND
Through Hole Resistors RWR80S2001BRRSL-ND
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 2W 0.1% WW AXIAL - RWR80S2001BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.1% WW AXIAL
RWR80S2001BRRSL
RES 2K OHM 2W 0.1% WW AXIAL RWR80S2001BRRSL
RES 2Kohm 2W 0.1% WW AXIAL

RES 2Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001BRRSL RWR80S2001BRRSL-ND RWR80S2001BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1439RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details