Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001DSRSL

Description
EGS-3-80 2K .5% RWR80S2001DS RSL
Request a Quote Datasheet
Description
EGS-3-80 2K .5% RWR80S2001DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001DSRSL
Wirewound Resistors 3110-RWR80S2001DSRSL
EGS-3-80 2K .5% RWR80S2001DS RSL

EGS-3-80 2K .5% RWR80S2001DS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2001DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001DSRSL-ND
Through Hole Resistors RWR80S2001DSRSL-ND
2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 2W 0.5% WW AXIAL - RWR80S2001DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.5% WW AXIAL
RWR80S2001DSRSL
RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DSRSL
RES 2Kohm 2W 0.5% WW AXIAL

RES 2Kohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001DSRSL RWR80S2001DSRSL-ND RWR80S2001DSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details