Vishay Intertechnology, Inc. RES 1.33 OHM 2W 1% WW AXIAL RWR80S1R33FSRSL

Description
RES 1.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 2W 1% WW AXIAL - RWR80S1R33FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 2W 1% WW AXIAL
RWR80S1R33FSRSL
RES 1.33 OHM 2W 1% WW AXIAL RWR80S1R33FSRSL
RES 1.33ohm 2W 1% WW AXIAL

RES 1.33ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R33FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R33FSRSL-ND
Through Hole Resistors RWR80S1R33FSRSL-ND
1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R33FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R33FSRSL
Wirewound Resistors 3110-RWR80S1R33FSRSL
EGS-3-80 1.33 1% RWR80S1R33FS RSL

EGS-3-80 1.33 1% RWR80S1R33FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R33FSRSL RWR80S1R33FSRSL-ND 3110-RWR80S1R33FSRSL
Product Name RES 1.33 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details