Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R3DRBSL

Description
EGS-3-80 20.3 .5% RWR80S20R3DR BSL
Request a Quote Datasheet
Description
EGS-3-80 20.3 .5% RWR80S20R3DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R3DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R3DRBSL
Wirewound Resistors 3110-RWR80S20R3DRBSL
EGS-3-80 20.3 .5% RWR80S20R3DR BSL

EGS-3-80 20.3 .5% RWR80S20R3DR BSL

Supplier's Site Datasheet
RES 20.3 OHM 2W 0.5% WW AXIAL - RWR80S20R3DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3 OHM 2W 0.5% WW AXIAL
RWR80S20R3DRBSL
RES 20.3 OHM 2W 0.5% WW AXIAL RWR80S20R3DRBSL
RES 20.3ohm 2W 0.5% WW AXIAL

RES 20.3ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S20R3DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S20R3DRBSL-ND
Through Hole Resistors RWR80S20R3DRBSL-ND
20.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S20R3DRBSL RWR80S20R3DRBSL RWR80S20R3DRBSL-ND
Product Name Wirewound Resistors RES 20.3 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20.3 ohms 20.3 ohms 20.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details