Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R78DPBSL

Description
EGS-3-80 1.78 .5% RWR80S1R78DP BSL
Request a Quote Datasheet
Description
EGS-3-80 1.78 .5% RWR80S1R78DP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R78DPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R78DPBSL
Wirewound Resistors 3110-RWR80S1R78DPBSL
EGS-3-80 1.78 .5% RWR80S1R78DP BSL

EGS-3-80 1.78 .5% RWR80S1R78DP BSL

Supplier's Site Datasheet
RES 1.78 OHM 2W 0.5% WW AXIAL - RWR80S1R78DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 2W 0.5% WW AXIAL
RWR80S1R78DPBSL
RES 1.78 OHM 2W 0.5% WW AXIAL RWR80S1R78DPBSL
RES 1.78ohm 2W 0.5% WW AXIAL

RES 1.78ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R78DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R78DPBSL-ND
Through Hole Resistors RWR80S1R78DPBSL-ND
1.78 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R78DPBSL RWR80S1R78DPBSL RWR80S1R78DPBSL-ND
Product Name Wirewound Resistors RES 1.78 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details