Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2001FRRSL

Description
EGS-3-80 2K 1% RWR80S2001FR RSL
Request a Quote Datasheet
Description
EGS-3-80 2K 1% RWR80S2001FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2001FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001FRRSL
Wirewound Resistors 3110-RWR80S2001FRRSL
EGS-3-80 2K 1% RWR80S2001FR RSL

EGS-3-80 2K 1% RWR80S2001FR RSL

Supplier's Site Datasheet
RES 2K OHM 2W 1% WW AXIAL - RWR80S2001FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 1% WW AXIAL
RWR80S2001FRRSL
RES 2K OHM 2W 1% WW AXIAL RWR80S2001FRRSL
RES 2Kohm 2W 1% WW AXIAL

RES 2Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2001FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001FRRSL-ND
Through Hole Resistors RWR80S2001FRRSL-ND
2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2001FRRSL RWR80S2001FRRSL RWR80S2001FRRSL-ND
Product Name Wirewound Resistors RES 2K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details