EGS-3-80 1 1% RWR80S1R00FR B12
Res Wirewound 1 Ohm 1% 2W ¦400ppm/¦C 0.01% AXL Thru-Hole
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S1R00FRB12 | RWR80S1R00FRB12 | 541-RWR80S1R00FRB12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 1 Ohm 1% 2W ¦400ppm/¦C 0.01% AXL Thru-Hole | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |