Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R50FSS73

Description
EGS-3-80 1.5 1% RWR80S1R50FS S73
Request a Quote Datasheet
Description
EGS-3-80 1.5 1% RWR80S1R50FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R50FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R50FSS73
Wirewound Resistors 3110-RWR80S1R50FSS73
EGS-3-80 1.5 1% RWR80S1R50FS S73

EGS-3-80 1.5 1% RWR80S1R50FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R50FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R50FSS73-ND
Through Hole Resistors RWR80S1R50FSS73-ND
1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 2W 1% WW AXIAL - RWR80S1R50FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2W 1% WW AXIAL
RWR80S1R50FSS73
RES 1.5 OHM 2W 1% WW AXIAL RWR80S1R50FSS73
RES 1.5ohm 2W 1% WW AXIAL

RES 1.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R50FSS73 RWR80S1R50FSS73-ND RWR80S1R50FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details