Vishay Intertechnology, Inc. RES 205 OHM 2W 1% WW AXIAL RWR80S2050FSBSL

Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 2W 1% WW AXIAL - RWR80S2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% WW AXIAL
RWR80S2050FSBSL
RES 205 OHM 2W 1% WW AXIAL RWR80S2050FSBSL
RES 205ohm 2W 1% WW AXIAL

RES 205ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2050FSBSL-ND
Through Hole Resistors RWR80S2050FSBSL-ND
205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2050FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2050FSBSL
Wirewound Resistors 3110-RWR80S2050FSBSL
EGS-3-80 205 1% RWR80S2050FS BSL

EGS-3-80 205 1% RWR80S2050FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2050FSBSL RWR80S2050FSBSL-ND 3110-RWR80S2050FSBSL
Product Name RES 205 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details