Vishay Intertechnology, Inc. Wirewound Resistors RWR80S20R5FPBSL

Description
EGS-3-80 20.5 1% RWR80S20R5FP BSL
Request a Quote Datasheet
Description
EGS-3-80 20.5 1% RWR80S20R5FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S20R5FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R5FPBSL
Wirewound Resistors 3110-RWR80S20R5FPBSL
EGS-3-80 20.5 1% RWR80S20R5FP BSL

EGS-3-80 20.5 1% RWR80S20R5FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S20R5FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S20R5FPBSL-ND
Through Hole Resistors RWR80S20R5FPBSL-ND
20.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 20.5 OHM 2W 1% WW AXIAL - RWR80S20R5FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 2W 1% WW AXIAL
RWR80S20R5FPBSL
RES 20.5 OHM 2W 1% WW AXIAL RWR80S20R5FPBSL
RES 20.5ohm 2W 1% WW AXIAL

RES 20.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S20R5FPBSL RWR80S20R5FPBSL-ND RWR80S20R5FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 20.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details