Vishay Intertechnology, Inc. Through Hole Resistors RWR80S20R0FPRSL

Description
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S20R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S20R0FPRSL-ND
Through Hole Resistors RWR80S20R0FPRSL-ND
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S20R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R0FPRSL
Wirewound Resistors 3110-RWR80S20R0FPRSL
EGS-3-80 20 1% RWR80S20R0FP RSL

EGS-3-80 20 1% RWR80S20R0FP RSL

Supplier's Site Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR80S20R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR80S20R0FPRSL
RES 20 OHM 2W 1% WW AXIAL RWR80S20R0FPRSL
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S20R0FPRSL-ND 3110-RWR80S20R0FPRSL RWR80S20R0FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details