Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2000FRS70

Description
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000FRS70-ND
Through Hole Resistors RWR80S2000FRS70-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR80S2000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80S2000FRS70
RES 200 OHM 2W 1% WW AXIAL RWR80S2000FRS70
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2000FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FRS70
Wirewound Resistors 3110-RWR80S2000FRS70
EGS-3-80 200 1% RWR80S2000FR S70

EGS-3-80 200 1% RWR80S2000FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2000FRS70-ND RWR80S2000FRS70 3110-RWR80S2000FRS70
Product Name Through Hole Resistors RES 200 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details