Vishay Intertechnology, Inc. RES 205 OHM 2W 1% WW AXIAL RWR80S2050FMRSL

Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 205ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 2W 1% WW AXIAL - RWR80S2050FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% WW AXIAL
RWR80S2050FMRSL
RES 205 OHM 2W 1% WW AXIAL RWR80S2050FMRSL
RES 205ohm 2W 1% WW AXIAL

RES 205ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2050FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2050FMRSL
Wirewound Resistors 3110-RWR80S2050FMRSL
EGS-3-80 205 1% RWR80S2050FM RSL

EGS-3-80 205 1% RWR80S2050FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2050FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2050FMRSL-ND
Through Hole Resistors RWR80S2050FMRSL-ND
205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2050FMRSL 3110-RWR80S2050FMRSL RWR80S2050FMRSL-ND
Product Name RES 205 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details