Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R62FSB12

Description
EGS-3-80 1.62 1% RWR80S1R62FS B12
Request a Quote Datasheet
Description
EGS-3-80 1.62 1% RWR80S1R62FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R62FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R62FSB12
Wirewound Resistors 3110-RWR80S1R62FSB12
EGS-3-80 1.62 1% RWR80S1R62FS B12

EGS-3-80 1.62 1% RWR80S1R62FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R62FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R62FSB12-ND
Through Hole Resistors RWR80S1R62FSB12-ND
1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.62 OHM 2W 1% WW AXIAL - RWR80S1R62FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 2W 1% WW AXIAL
RWR80S1R62FSB12
RES 1.62 OHM 2W 1% WW AXIAL RWR80S1R62FSB12
RES 1.62ohm 2W 1% WW AXIAL

RES 1.62ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R62FSB12 RWR80S1R62FSB12-ND RWR80S1R62FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.62 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details